Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 33μH
Tolerance ±10%
Current Rating 85mA
DC Resistance (DCR) 5.6 Ohm Max
Q @ Freq 30 @ 2.52MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 121405-ELJ-FA330KF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJ-FA330KF CAD Model

Description

Product Description

The ELJ-FA330KF delivers unparalleled performance in dynamic electronic configurations, crafted to accommodate the diverse needs of today's technological advancements.

Applications

  • Consumer electronics
  • Automotive control units
  • Power electronic modules
  • Robotics

Features and Benefits

  • High saturation current support
  • Superior energy storage capabilities
  • Sturdy and resilient packaging
  • Designed for low audible noise applications

Additional Details

The ELJ-FA330KF provides an excellent solution for space-sensitive applications needing high reliability. Its engineering includes a focus on low-loss performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1607
ECAD model for NL322522T-100K
TDK Corporation
For General Applications
Need more? Email Us
ECAD model for NL252018T-2R2K
TDK Corporation
Need more? Email Us
ECAD model for NL322522T-018J
TDK Corporation
Need more? Email Us
ECAD model for NL322522T-4R7K
Schurter Inc.
FIXED IND 5MH 450MA 2.6 OHM TH
Need more? Email Us
ECAD model for DLH-22-0001
TDK Corporation
SMD
Need more? Email Us
ECAD model for NL322522T-181J
Vishay
FIXED IND 33UH 9.5A 23.8 MOHM TH
Need more? Email Us
ECAD model for IHTH0750IZEB330M5A
TDK Corporation
Need more? Email Us
ECAD model for NL252018T-005M-PF
TDK Corporation
For General Applications
Lowest to $0.1051
ECAD model for NL322522T-1R0K

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6180 $64.8900
260+ $0.5071 $131.8460
395+ $0.4913 $194.0635
545+ $0.4754 $259.0930
705+ $0.4596 $324.0180
945+ $0.4120 $389.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention