EN
  • EN
  • DE
  • IT

EEFCD0J470XE

Part No EEFCD0J470XE
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description SP-Cap/ Polymer Aluminum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822327-EEFCD0J470XE
Ultra Librarian 3D Model Ultra Librarian EEFCD0J470XE CAD Model

Description

The EEFCD0J470XE is a surface mount aluminum electrolytic capacitor from Panasonic's specialty polymer series. This component combines the benefits of aluminum electrolytic and polymer technologies, offering low ESR (Equivalent Series Resistance), high ripple current capability, and extended lifespan. Designed for demanding applications, it ensures stable and reliable performance.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Solid state drives (SSDs)
  • Consumer electronics

Features

  • Low ESR (Equivalent Series Resistance)
  • High ripple current capability
  • Long life
  • Surface mount design
  • RoHS compliant

Benefits

  • Enhanced efficiency in DC-DC converters because of its low ESR.
  • Stable and reliable operation under high ripple current conditions.
  • Increased lifespan of electronic devices due to the capacitor's long operational life.
  • Reduced board space requirements because of the compact design.
  • Environmentally friendly due to RoHS compliance.

Specifications

The EEFCD0J470XE features a specific capacitance and voltage rating, however without the exact specifications I can only provide details relevant to similar capacitors. It’s characterized by an extremely low ESR value, contributing to its high ripple current capability and low power dissipation. The capacitor typically operates within a temperature range from -55°C to +105°C. It is designed for surface mount assembly, making it suitable for automated manufacturing processes. Panasonic's polymer capacitors are known for their reliability and performance in demanding electronic circuits, and this one is no exception.

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 560UF 20% 2.5V SMD
Need more? Email Us
Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 1000UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 10UF 20% 25V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess