EN
  • EN
  • DE

ECW-U1273KC9

Part No ECW-U1273KC9
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.027UF 10% 100VDC 1913
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 0.027μF
Tolerance ±10%
Voltage Rating - DC 100V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 001002-ECW-U1273KC9
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ECW-U1273KC9 CAD Model

Description

ECW-U1273KC9 Description

The ECW-U1273KC9 offers superior performance characteristics suitable for a myriad of applications. Known for its high dielectric strength, it ensures precise functionality in your electronic circuits.

  • Features and Benefits<ul>
  • High dielectric strength for enhanced protection
  • Robust performance in a compact size
  • Long-lasting operational life
  • Applications<ul>
  • Data communication devices
  • Home appliances
  • Renewable energy systems
  • Automotive safety systems
  • Additional Details<ul>
  • Capacitance: 100 μF
  • Voltage rating: 63 V
  • Size: 10 x 5 mm
  • You May Also Be Interested in

    Kemet
    CAP FILM 1000PF 5% 63VDC RADIAL
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP FILM 140UF 10% 800VDC RADIAL
    Need more? Email Us
    EPCOS (TDK)
    CAP FILM 0.1UF 5% 250VDC RADIAL
    Lowest to $0.2765
    Kemet
    CAP FILM SMD PEN
    Lowest to $2.3284
    Wurth Electronics Inc
    CAP FILM 0.15UF 10% 275VAC RAD
    Lowest to $0.8732
    Kemet
    CAP FILM RAD
    Lowest to $0.6568
    Kemet
    CAP FILM 0.47UF 20% 560VDC RAD
    Lowest to $0.3719
    WIMA
    DC-LINK MKP 5 114.0 uF 900 VDC 5
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP FILM 10UF 10% 1.2KVDC RADIAL
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    110+ $0.5350 $58.8500
    265+ $0.4391 $116.3615
    410+ $0.4253 $174.3730
    565+ $0.4116 $232.5540
    730+ $0.3979 $290.4670
    975+ $0.3567 $347.7825
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 9,840 pieces
    MOQ: 110 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess