Products specifications

Capacitance 680 nF
Mounting SMD (SMT)
Case / Package 1206
Case Code (Imperial) 1206
Case / Package 3216
Failure Rate 0.001 %
Features General Purpose
Height - Seated (Max) 1.6002 mm
Length 3.2004 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Tolerance 20 %
Voltage Rating 16 V
Voltage Rating (DC) 16 V
Width 1.6002 mm
Win Source Part Number 1056802-ECST1CY684R
Categories Tantalum Capacitors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECST1CY684R CAD Model

Description

The Panasonic ECST1CY684R is a tantalum capacitor with a capacitance of 680 nF and a voltage rating of 16 V.

  • Tolerance: It has a tolerance of 20%
  • Failure Rate: and a failure rate of 0.001%.
  • Package/Case: This surface-mount capacitor has a case/package size of 3216 (1206)
  • Height: and a height of 1.6002 mm when seated.
  • Application: The Panasonic ECST1CY684R is ideal for general-purpose applications
  • Temperature Range: and has a temperature range of -55 °C to 125 °C.

You May Also Be Interested in

Kemet
CAP TANT 1UF 10% 35V AXIAL
Need more? Email Us
ECAD model for T322B105K035AS
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917 / Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.045 Ohm 125°C T/R
Need more? Email Us
ECAD model for TPSD477K006R0045
Kemet
CAP TANT 2.2UF 20% 100V AXIAL
Need more? Email Us
ECAD model for T110B225M100AS
Kemet
CAP TANT 22UF 6.3V 10% 1411 / Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R
Lowest to $0.2496
ECAD model for T491B226K006AT
Vishay
CAP TANT 47UF 10% 10V 2917
Need more? Email Us
ECAD model for 593D476X9010D2TE3
AVX Corporation
CAP TANT 6.8UF 6.3V 20% 1206 / Cap Tant Solid 6.8uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C T/R
Need more? Email Us
ECAD model for TPSA685M006R1800
Vishay
CAP TANT 220UF 10% 50V AXIAL
Need more? Email Us
ECAD model for 134D227X9050F6
AVX Corp/Kyocera Corp
CAP TANT 3.3UF 10% 25V 1411
Need more? Email Us
ECAD model for F971E335KBA
Kemet
CAP TANT 8.2UF 10% 20V AXIAL
Need more? Email Us
ECAD model for T110B825K020AS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention