EN
  • EN
  • DE

ECST1CV476R 16V/47UF

Part No ECST1CV476R 16V/47UF
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 710084-ECST1CV476R 16V/47UF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECST1CV476R 16V/47UF CAD Model

Description

The ECST1CV476R is a 16V, 47uF aluminum electrolytic capacitor manufactured by Panasonic. This capacitor is designed for general-purpose applications requiring a compact and reliable energy storage solution. Its small size and relatively high capacitance value make it suitable for a variety of electronic circuits.

Applications

  • Power supply filtering
  • DC-DC converters
  • Audio coupling and decoupling
  • Timing circuits
  • General-purpose electronic circuits

Features

  • Voltage Rating: 16V
  • Capacitance: 47uF
  • Tolerance: Typically ±20%
  • Operating Temperature Range: -40°C to +85°C (This range may vary slightly based on the specific datasheet.)
  • Lifespan: Long life expectancy, often rated for thousands of hours at the maximum operating temperature. Consult the datasheet for specific lifetime specifications.
  • Case Size: Radial leaded, allowing for easy through-hole mounting.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, enhancing efficiency and performance.
  • High Ripple Current Capability: Able to withstand high ripple currents in demanding applications.

Benefits

  • Reliable Performance: Panasonic capacitors are known for their consistent quality and reliability.
  • Compact Size: The small form factor allows for use in space-constrained applications.
  • Long Lifespan: Ensures long-term reliability and reduces the need for frequent replacements.
  • Stable Operation: Provides stable and consistent performance across a wide range of operating conditions.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

Aluminum electrolytic capacitors, like the ECST1CV476R, utilize an electrolyte to achieve high capacitance values. The electrolyte is susceptible to drying out over time, especially at high temperatures, which can reduce the capacitance and increase the ESR. Therefore, it is important to consider the operating temperature and ripple current requirements of the application when selecting a capacitor. Refer to the Panasonic datasheet for detailed specifications, including ESR, ripple current ratings, and lifetime expectancy at different operating temperatures. The radial leaded configuration simplifies mounting on printed circuit boards. Proper soldering techniques should be employed to ensure a reliable electrical connection.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess