Products specifications Report Issue?

Categories Capacitors
Features 330 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Manufacturer Panasonic
Series ECJ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number PCC331BQCT, PCC331BQDKR-NDR, ECU-E1E331KBQ, PCC331BQCT-NDR, PCC331BQDKR, PCC331BQTR-NDR, ECJ0EB1E331K, ECUE1E331KBQ, PCC331BQTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870044-ECJ-0EB1E331K
Ultra Librarian 3D Model Ultra Librarian ECJ-0EB1E331K CAD Model

Description

Panasonic's ECJ series has the ECJ-0EB1E331K, a ceramic capacitor with a capacitance of 330 pF ±10% and a voltage rating of 25V.

  • Capacitance: 330 pF ±10%
  • Voltage Rating: 25V
  • Package: Reel - TR
  • Package Size: 0402 (1005 Metric)
  • Mounting: Surface Mount, MLCC type
  • Operating Temperature Range: -55°C ~ 125°C
  • Part Status: Obsolete
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 10000
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8532.24.0020

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 4700PF 100V NP0 AXIAL / 4700 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
ECAD model for SA401A472JAR
Murata Electronics North America
CAP CER 4700PF 50V X7R RADIAL
Need more? Email Us
ECAD model for RCER71H472K0K1H03B
TDK Corporation
Case: CKD610JB, Voltage: 0J, Cap Value: 105, Tol: S, Thickness: 0.8, E series: 1
Need more? Email Us
ECAD model for CKD610JB0J105S
Taiyo Yuden
CAP CER 10UF 25V X7R 1210
Need more? Email Us
ECAD model for TMK325B7106MM-TD
TDK Corporation
CAP CER 1.5PF 50V C0G 0603
Need more? Email Us
ECAD model for CGA3E2C0G1H1R5C080AA
TDK Corporation
CAP CER 0.015UF 35V X7R 0402 / 0.015 µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
ECAD model for CGA2B3X7R1V153K050BB
Taiyo Yuden
CAP CER 4.1PF 50V C0G/NP0 0201
Need more? Email Us
ECAD model for UMK063CG4R1CTHF
TDK Corporation
Cap Ceramic 0.22uF 25V X7R 10% SMD 0603 125C Automotive T/R
Need more? Email Us
ECAD model for CGA3E1X7R1E224K
Vishay
CAP CER 100PF 3KV X7R RADIAL
Lowest to $0.9764
ECAD model for 564R30GAT10

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention