EN
  • EN
  • DE

DZ4J150K0R

Part No DZ4J150K0R
Manufacturer Panasonic
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SMINI4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 2 Independent 15 V 200 mW - SMini4-F3-B
Manufacturer Panasonic
Package Reel - TR
Mounting Surface Mount
Package 4-SMD, Flat Leads
Case / Package SMini4-F3-B
Family Name DZ4J15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DZ4J150K0RCT, DZ4J150K0RTR, DZ4J150K0RDKR, DZ4J150K0R-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869968-DZ4J150K0R
Ultra Librarian 3D Model Ultra Librarian DZ4J150K0R CAD Model

Description

The DZ4J150K0R is a Zener diode array manufactured by Panasonic. This device integrates multiple Zener diodes into a single package, offering a compact and efficient solution for voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage Regulation in power supplies
  • Transient voltage suppression in sensitive electronic equipment
  • Overvoltage protection in automotive electronics
  • Signal line protection in communication devices
  • Clamping circuits for microcontrollers and other digital circuits

Features:

  • Integrated Zener diode array
  • Compact package for space-saving design
  • High surge current capability
  • Fast response time
  • Low leakage current

Benefits:

  • Simplified circuit design due to integration of multiple diodes
  • Reduced component count, leading to smaller and more reliable products
  • Improved voltage regulation and transient protection
  • Enhanced system reliability by preventing damage from overvoltage events
  • Cost-effective solution for voltage protection

Additional Details:

The DZ4J150K0R features a specific Zener voltage, which should be verified with the official datasheet. The package type is designed for easy surface mounting on PCBs. It is crucial to consult the datasheet for precise electrical characteristics such as Zener voltage tolerance, reverse leakage current, and power dissipation ratings to ensure correct application and optimal performance. The device is designed to provide robust protection against ESD and other transient voltage threats. Operating temperature ranges are also specified in the datasheet and should be observed to ensure reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4366
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess