EN
  • EN
  • DE

IXBT20N300

Part No IXBT20N300
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 50A 250W TO268
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
Product Status Active
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 140 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 20A
Power - Max 250 W
Switching Energy -
Input Type Standard
Gate Charge 105 nC
Td (on/off) @ 25°C -
Test Condition -
Reverse Recovery Time (trr) 1.35 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXBT20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378699-IXBT20N300
Ultra Librarian 3D Model Ultra Librarian IXBT20N300 CAD Model

Description

The IXYS 1378699-IXBT20N300 is a single IGBT transistor with a collector current (Ic) of 50A and a collector-emitter breakdown voltage (Vce) of 3000V.

  • Collector Current (Ic): 50A
  • Collector-Emitter Breakdown Voltage (Vce): 3000V
  • Power Dissipation: 250W
  • Gate Charge: 105nC
  • Series: BIMOSFET™
  • Manufacturer: IXYS
  • Product Status: Active
  • Mounting Type: Surface Mount
  • Package / Case: TO-268-3, D³Pak

You May Also Be Interested in

Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $197.5532 $197.5532
2+ $190.9681 $381.9362
3+ $171.2127 $513.6381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess