EN
  • EN
  • DE

MMBZ5239BS-7-F

Part No MMBZ5239BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 200mW SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 7V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 1225152-MMBZ5239BS-7-F
Manufacturer Homepage www.diodes.com
Family Name MMBZ5239BS
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5239BS-7-F CAD Model

Description

Product Overview: MMBZ5239BS-7-F by Diodes Incorporated

The MMBZ5239BS-7-F is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-performance semiconductors. This product is part of their extensive Zener diode line-up and is designed to provide voltage regulation in a wide range of electronic applications.

Key Features

  • Voltage Regulation: The MMBZ5239BS-7-F offers a Zener voltage of 9.1V, making it suitable for applications that require a precise voltage reference.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, making it ideal for various electronic circuits.
  • Dual Zener Diodes: This component features two Zener diodes in a single SOT-363 package, providing compact and efficient use of space on a printed circuit board (PCB).
  • Surface Mount: The SOT-363 package is designed for surface-mount technology (SMT), facilitating automated assembly processes and allowing for high-density PCB designs.
  • Low Leakage Current: It exhibits low leakage current, enhancing the overall efficiency of the device and making it suitable for low-power applications.
  • High Surge Capability: The MMBZ5239BS-7-F is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.

Applications

The versatility of the MMBZ5239BS-7-F allows it to be used in a wide array of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Over-voltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The MMBZ5239BS-7-F is no exception, as it is constructed with the finest materials and subjected to rigorous testing to ensure its performance under various conditions. It is also RoHS compliant, ensuring that it meets environmental standards by excluding hazardous substances in its manufacture.

With its combination of features, the MMBZ5239BS-7-F from Diodes Incorporated stands out as a reliable choice for designers and engineers looking for a Zener diode solution that offers both performance and compactness.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Nexperia USA Inc.
DIODE ZENER ARRAY 6.2V SOT23
Lowest to $0.0874
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0927 $50.0580
1,315+ $0.0761 $100.0715
2,040+ $0.0737 $150.3480
2,805+ $0.0714 $200.2770
3,625+ $0.0690 $250.1250
4,855+ $0.0618 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess