EN
  • EN
  • DE
  • IT

DZ3X056D0L

Part No DZ3X056D0L
Manufacturer Panasonic
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V MINI3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Anode 5.6 V 200 mW ±5% Mini3-G3-B-B
Manufacturer Panasonic
Package Reel - TR
Operating Temperature Range 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package Mini3-G3-B-B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869962-DZ3X056D0L
Ultra Librarian 3D Model Ultra Librarian DZ3X056D0L CAD Model

Description

The Panasonic DZ3X056D0L is a Zener diode array designed for transient voltage suppression and voltage regulation in sensitive electronic circuits. This array integrates multiple Zener diodes in a single package, providing compact and efficient protection against voltage spikes and surges.

Applications

  • ESD protection for data lines
  • Overvoltage protection for sensitive components
  • Voltage regulation in power supplies
  • Transient voltage suppression in automotive electronics
  • Protection of I/O interfaces
  • Clamping voltage in portable devices

Features

  • Integrated Zener diode array
  • Low clamping voltage
  • Fast response time
  • Compact surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • Provides effective protection against voltage transients
  • Reduces component count and board space
  • Ensures fast and reliable protection
  • Simplifies PCB design and assembly
  • Withstands high surge currents without damage
  • Meets environmental regulations

Additional Details

The DZ3X056D0L Zener diode array is designed to clamp transient voltages to a safe level, protecting downstream components from damage. Its low clamping voltage ensures that the voltage across the protected circuit remains within acceptable limits during a surge event. The fast response time of the diodes allows them to react quickly to voltage transients, preventing damage from occurring. The compact surface mount package saves valuable board space and simplifies PCB design. The array is designed to withstand high surge currents, ensuring reliable protection in demanding applications. The DZ3X056D0L is commonly used in applications where sensitive electronic components need to be protected from voltage transients, such as in data lines, power supplies, and I/O interfaces. Its compact size, fast response time, and high surge current capability make it an ideal choice for protecting electronic circuits from damage caused by voltage spikes and surges. It is constructed using materials that meet RoHS environmental regulations. The electrical characteristics are precisely controlled to ensure consistent performance and reliable protection.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess