EN
  • EN
  • DE
  • IT

AT30TS01-MAA5M-T

Part No AT30TS01-MAA5M-T
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR 1.7-3.6V EXT TMP 8WDFN  /  Temperature Sensor 8-WDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x3)
Base Product Number AT30TS01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-AT30TS01-MAA5M-TTRINACTIVE,1611-AT30TS01-MAA5M-TDKR,AT30TS01-MAA5M-TCT,1611-AT30TS01-MAA5M-TTR-ND,1611-AT30TS01-MAA5M-TCT,1611-AT30TS01-MAA5M-TDKR-ND,AT30TS01-MAA5M-TTR,1611-AT30TS01-MAA5M-TTR,1611-AT30TS01-MAA5M-TDKRINACTIVE,AT30TS01-MAA5M-TDKR
Standard Package 5,000
Win Source Part Number 958744-AT30TS01-MAA5M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS01-MAA5M-T CAD Model

Description

The AT30TS01-MAA5M-T is a sophisticated and precise digital temperature sensor from the renowned manufacturer, Microchip Technology. This high-performance component is designed to provide accurate temperature readings, making it an essential part of thermal management solutions across a wide range of applications. From industrial systems to consumer electronics, the AT30TS01-MAA5M-T ensures reliable temperature monitoring with its state-of-the-art features.

Key Features

  • Accuracy: This sensor provides high-precision temperature readings with an accuracy of ±0.5°C, ensuring that temperature control systems can rely on the data it provides.
  • Temperature Range: It operates across a wide temperature range, typically from -40°C to +125°C, making it suitable for various environments and applications.
  • Communication Interface: The device uses a two-wire I²C/SMBus serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers.
  • Supply Voltage: It operates at a supply voltage range of 1.7V to 5.5V, accommodating a variety of power supply requirements and ensuring compatibility with both low- and standard-voltage applications.
  • Package: The sensor comes in a compact 8-TDFN (3x3) package, making it ideal for space-constrained applications without compromising performance.
  • Extended Functionality: Additional features include a shutdown mode for power-saving purposes, a one-shot mode that allows the sensor to take a single measurement and then return to a low-power state, and a programmable temperature alert limit.

Applications

The AT30TS01-MAA5M-T is versatile and can be used in a variety of applications, including:

  • Computer systems and servers for CPU temperature monitoring
  • Medical devices requiring precise temperature control and monitoring
  • Industrial equipment for environmental monitoring and process control
  • Consumer electronics to protect against overheating
  • Automotive systems for in-cabin temperature sensing and HVAC control

With its combination of accuracy, flexibility, and small form factor, the AT30TS01-MAA5M-T from Microchip Technology is a reliable choice for designers looking to enhance their temperature monitoring systems.

You May Also Be Interested in

Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess