EN
  • EN
  • DE
  • IT

DZ2J330L0L

Part No DZ2J330L0L
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD323
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753010-DZ2J330L0L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ2J330L0L CAD Model

Description

The DZ2J330L0L is a Zener diode manufactured by Panasonic. It's designed to provide a stable reference voltage or voltage regulation in electronic circuits. Zener diodes are known for their ability to maintain a constant voltage across their terminals when operating in the reverse breakdown region.

Applications

  • Voltage regulation in power supplies.
  • Overvoltage protection circuits.
  • Clipping circuits to limit voltage levels.
  • Voltage shifting in signal conditioning circuits.
  • Reference voltage generation for analog circuits.

Features

  • Precise Zener voltage: Provides accurate voltage regulation.
  • Low reverse current: Minimizes power dissipation.
  • Small surface mount package: Allows for high-density mounting on PCBs.
  • High surge current capability: Protects against transient voltage spikes.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Stable voltage output: Ensures consistent performance of electronic circuits.
  • Protection against voltage spikes: Prevents damage to sensitive components.
  • Reduced PCB size: Small package allows for more compact designs.
  • Increased reliability: Robust design ensures long-term performance.
  • Environmentally friendly: RoHS compliant.

Additional Details

The DZ2J330L0L has a Zener voltage (VZ) of 33V. The power dissipation (PD) is rated up to 200mW. The reverse current (IR) is very low, minimizing power loss. The diode is housed in a small surface-mount package, making it suitable for high-density circuit board designs where space is limited. It is commonly used in voltage regulation circuits to provide a stable voltage reference for other components. It is also used in overvoltage protection circuits to protect sensitive components from voltage spikes. The DZ2J330L0L is a reliable and versatile Zener diode that is suitable for a wide range of applications. The small size and high performance make it a popular choice for modern electronic devices. It is a crucial component in ensuring stable and reliable operation of various electronic systems. The precise Zener voltage and low reverse current contribute to its effectiveness in voltage regulation and protection applications.

This Zener diode provides a stable voltage under changing current load conditions. It prevents damage to downstream components in the event of an overvoltage or transient. This is achieved by shunting excess current when its avalanche breakdown voltage is reached.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess