Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y3BL
Package Tape & Reel (TR)
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 15
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.023" (0.59mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A per Contact
Mating Cycles 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 5,000
Win Source Part Number 972518-AYF351525
Ultra Librarian 3D Model Ultra Librarian AYF351525 CAD Model

Description

The AYF351525 is an electronic component manufactured by Panasonic Electric Works.

  • Category: FFC, FPC (Flat Flexible) Connectors
  • Positions: 15
  • Pitch: 0.012" (0.30mm)
  • Flat Flex Type: FPC
  • Mounting: Surface mount, right-angle mounting
  • Materials: Copper alloy contacts and liquid crystal polymer housing and actuator material
  • Voltage Rating: 50V
  • Current Rating: 0.2A per contact

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / Conn FFC/FPC Connector SKT 13 POS 0.5mm Solder RA SMD T/R
Need more? Email Us
ECAD model for FH19SC-13S-0.5SH(05)
AVX Corp/Kyocera Corp
CONN FFC FPC VERT 9POS 0.5MM SMD / 9 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
ECAD model for 046214009000800+
Hirose Electric Co Ltd
CONN FFC BOTTOM 4POS 0.50MM R/A / Conn FFC/FPC Connector SKT 4 POS 0.5mm Solder RA SMD T/R
Lowest to $0.0906
ECAD model for FH19C-4S-0.5SH(05)
Hirose Electric Co Ltd
CONN FFC TOP 10POS 0.50MM R/A / Conn FFC/FPC Connector SKT 10 POS 0.5mm Solder RA SMD T/R
Lowest to $1.4773
ECAD model for FH12A-10S-0.5SH(55)
Amphenol
CONN FFC FPC TOP 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for F52Q-1A7H1-11015
Hirose Electric Co Ltd
CONN FFC BOTTOM 4POS 0.5MM R/A / 4 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.9482
ECAD model for FH33J-4S-0.5SH(10)
Hirose Electric Co Ltd
CONN FPC VERT 40POS 0.50MM SMD / Conn FPC Connector SKT 40 POS 0.5mm Solder ST SMD Automotive T/R
Lowest to $0.8340
ECAD model for FH40-40S-0.5SV
Molex, LLC
1.0 FPC ZIF SMT ST 16CKT EMBSTP / Position Connector
Lowest to $0.8273
ECAD model for 52610-1633
JAE Electronics
CONN FPC TOP 45POS 0.30MM R/A
Need more? Email Us
ECAD model for FB8S045JA1R2000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9084 $66.7940
85+ $1.5660 $133.1100
130+ $1.5169 $197.1970
180+ $1.4680 $264.2400
230+ $1.4190 $326.3700
310+ $1.2723 $394.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,992 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention