EN
  • EN
  • DE
  • IT

AQW212EHAXE88

Part No AQW212EHAXE88
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 713525-AQW212EHAXE88
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQW212EHAXE88 CAD Model

Description

The AQW212EHAXE88 is a Solid State Relay (SSR) manufactured by Panasonic, designed for various switching applications requiring isolation and reliability. This device integrates an LED, photodiode array, and MOSFETs to provide a robust and efficient switching solution.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), motor controllers, and robotics for switching signals and loads.
  • Test and measurement equipment: Employed in automated test systems and data acquisition systems for reliable and precise switching.
  • Security systems: Utilized in alarm systems, access control systems, and surveillance equipment for switching circuits and controlling devices.
  • Medical equipment: Found in diagnostic equipment, patient monitoring systems, and therapeutic devices where isolation and reliability are crucial.
  • Telecommunications: Used in telephone exchanges, data communication equipment, and network devices for signal switching and control.

Features:

  • High isolation voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Low on-resistance: Minimizes power dissipation and improves efficiency in switching applications.
  • Fast switching speed: Enables rapid switching operations, reducing switching losses and improving system responsiveness.
  • Compact package: Allows for space-saving designs in densely populated circuit boards.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Enhanced safety: High isolation voltage protects sensitive control circuitry from high-voltage power circuits.
  • Improved efficiency: Low on-resistance minimizes power losses, leading to higher system efficiency and reduced heat generation.
  • Reliable operation: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and reduced maintenance.
  • Reduced noise: Solid-state switching minimizes electrical noise and transients, ensuring cleaner signal transmission.
  • Simplified design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing board space.

Additional Details:

The AQW212EHAXE88 SSR operates by using an LED to generate light when a control signal is applied. This light activates a photodiode array, which in turn drives the gate of the output MOSFETs. The MOSFETs then switch the load circuit. This optical isolation ensures that there is no electrical connection between the control and load circuits, providing excellent isolation and safety. The device is known for its high reliability, long lifespan, and immunity to electrical noise, making it suitable for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6979 $59.4265
85+ $1.3929 $118.3965
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2624 $290.3520
310+ $1.1319 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess