EN
  • EN
  • DE

AN78M09LBI

Part No AN78M09LBI
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817145-AN78M09LBI
Ultra Librarian 3D Model Ultra Librarian AN78M09LBI CAD Model

Description

The AN78M09LBI is a three-terminal positive voltage regulator manufactured by Panasonic. It provides a fixed output voltage of 9V with a maximum output current of 0.5A. This regulator is designed for various electronic applications that require a stable and regulated 9V power supply. It is characterized by its simplicity, reliability, and built-in protection features.

Applications

  • Power supplies for small electronic devices
  • Voltage regulation in audio amplifiers
  • Battery chargers
  • Industrial control systems
  • Consumer electronics

Features

  • Fixed 9V output voltage
  • 0.5A output current
  • Built-in overcurrent protection
  • Built-in thermal overload protection
  • Short-circuit protection
  • Simple three-terminal design

Benefits

  • Provides a stable and regulated 9V power supply for sensitive electronic components.
  • Protects the regulator and the connected circuitry from damage due to overcurrent conditions.
  • Prevents the regulator from overheating and failing due to excessive power dissipation.
  • Safeguards the regulator and the load from damage caused by short circuits.
  • Simplifies circuit design and reduces the number of external components required.

Additional Details

The AN78M09LBI is typically packaged in a TO-220 or similar through-hole package, which allows for easy mounting and heatsinking. It requires minimal external components for operation, typically only input and output capacitors to improve stability and reduce noise. The datasheet provides detailed information on thermal characteristics, input voltage range, and recommended operating conditions. Refer to the official Panasonic datasheet for comprehensive specifications and application notes.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess