EN
  • EN
  • DE

AN5441S-E1V

Part No AN5441S-E1V
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980498-AN5441S-E1V
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN5441S-E1V CAD Model

Description

The AN5441S-E1V is an integrated circuit manufactured by Panasonic. It is designed for use in audio and video applications, specifically targeting functions related to signal processing and amplification within consumer electronics devices. While precise specifications are difficult to obtain without access to proprietary datasheets, it's identifiable as a component used within a wide range of Panasonic audio and video equipment.

Applications:

  • Audio Amplifiers: Utilized in amplifier circuits to boost audio signals for clearer and louder output.
  • Video Signal Processing: Integrated into video processing boards within televisions and DVD players for signal conditioning and enhancement.
  • Consumer Electronics: Found in various Panasonic consumer electronics products, including stereos, televisions, and other audio/video devices.

Features:

  • Signal Amplification: Provides amplification of audio and video signals to enhance signal strength.
  • Signal Conditioning: Designed to condition input signals for optimal performance in downstream circuits.
  • Compact Design: A compact integrated circuit, suitable for space-constrained consumer electronics.
  • Low Distortion: Engineered to minimize signal distortion during amplification and processing.

Benefits:

  • Improved Audio Quality: Enhances audio clarity and loudness in audio amplifier applications.
  • Enhanced Video Performance: Contributes to improved video quality through signal processing and conditioning.
  • Reliable Performance: Manufactured by Panasonic, ensuring a high level of reliability and durability.
  • Simplified Circuit Design: Integrated design simplifies circuit layout and reduces component count.

Additional Details:

The AN5441S-E1V's specific technical specifications, such as voltage requirements, current consumption, and gain characteristics, would typically be found in the official Panasonic datasheet. Because the part is often used in proprietary designs, detailed specifications are not commonly available publicly. Its function is to enhance signal quality within audio and video equipment by providing amplification and conditioning. Pinout and package information are essential for proper integration into a circuit board.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess