EN
  • EN
  • DE

AN3922NS

Part No AN3922NS
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960936-AN3922NS
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN3922NS CAD Model

Description

The AN3922NS is a monolithic integrated circuit manufactured by Panasonic, primarily used for motor control applications. It is designed to efficiently drive and control various types of motors, contributing to energy-saving performance. This IC integrates several functions necessary for motor control, making it a suitable choice for appliances and other industrial equipment.

Applications:

  • Washing Machines: Controls the motor that drives the drum for washing and spinning.
  • Air Conditioners: Manages the motors that control the fans and compressors.
  • Refrigerators: Drives the compressor motor for cooling.
  • Other Motor-Driven Appliances: Suitable for various household and industrial appliances that utilize electric motors.

Features:

  • Built-in Motor Driver: Includes a motor driver circuit capable of directly driving motors.
  • PWM Control: Utilizes Pulse Width Modulation (PWM) for precise speed and torque control.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage to the IC and motor.
  • Undervoltage Lockout (UVLO): Prevents operation under insufficient voltage conditions.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down operation at high temperatures.

Benefits:

  • Energy Efficiency: PWM control and optimized design contribute to high energy efficiency in motor-driven appliances.
  • Precise Motor Control: Allows for accurate control of motor speed and torque.
  • Protection Features: Ensures safe and reliable operation by preventing damage from overcurrent, undervoltage, and overheating.
  • Simplified System Design: Integrated functions reduce the number of external components needed for motor control.

Additional Details:

The AN3922NS operates on a specific voltage range, and its technical specifications are available in the official Panasonic datasheet. The datasheet also contains detailed information about the IC's pin configuration, electrical characteristics, and application examples. Designers should refer to the datasheet for precise details on the IC's performance and usage. Typically available in surface mount packages, it is designed for efficient thermal dissipation. Correct implementation of heatsinking is crucial for reliable operation, particularly under high-load conditions. The precise components used in conjunction with the AN3922NS will be determined by the design requirements, including the desired motor power, speed range, and control precision.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess