Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Box
Mounting Style Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 20A
Switching Voltage 250VAC - Max
Coil Current 37.5mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 20ms
Release Time 15ms
Temperature Range - Operating -40°C ~ 60°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 640 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1143329-ALF1P24
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALF1P24 CAD Model

Description

The Panasonic Electric Works ALF1P24 is a general-purpose relay with SPST-NO (1 Form A) configuration and 24VDC coil.

  • Contact rating: 20A
  • Switching voltage: 250VAC - Max
  • Mounting: through-hole
  • Operating temperature range: -40°C to 60°C
  • Contact material: silver tin oxide (AgSnO)
  • Packaging: box
  • Manufacturer pack quantity: 50
  • Popularity: medium
  • Supply and demand status: limited

You May Also Be Interested in

TE Connectivity
1415898-1 TE Connectivity / Schrack General Purpose Relays RTS3T024 datasheet, inventory, & pricing.
Lowest to $11.2273
ECAD model for 1415898-1
Omron
Through Hole Power Relays RoHS
Lowest to $2.4671
ECAD model for G2RL-2A4-24VDC
FCL Components
General Purpose Relays RELAY, POWER
Need more? Email Us
ECAD model for NY-12W-K-IE
ELKO EP North America LLC
Auxiliary relay 3x16A changeover, AC/DC 24V
Need more? Email Us
ECAD model for VS316/24V white
WAGO Corporation
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
ECAD model for 788-312
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,7x20.5mm
Lowest to $0.9253
ECAD model for HF46F-G/24-HS1T
Omron
RELAY GEN PURPOSE DPDT 4A 24V
Need more? Email Us
ECAD model for G2R-24-DC24
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,7x20.5mm
Lowest to $0.6520
ECAD model for HF46F-G/5-HS1T
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.2x19mm
Lowest to $0.8198
ECAD model for HF3FF/024-1HST

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2955 $53.1820
10+ $10.9091 $109.0910
15+ $10.5682 $158.5230
20+ $10.2273 $204.5460
26+ $9.8864 $257.0464
34+ $8.8637 $301.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention