Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-20 AWG
Contact Finish Tin
Base Product Number 794407
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 794407-1-ND,A100828CT,A100828TR,-794407-1-CSI,7944071,-794407-1-SI
Standard Package 4,500
Win Source Part Number 1334376-794407-1
Ultra Librarian 3D Model Ultra Librarian 794407-1 CAD Model

Description

The 794407-1 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors are versatile interconnect solutions used to establish multiple connections simultaneously, offering a reliable and space-efficient method for signal and power transmission. This particular connector is part of TE Connectivity's broad range of connector solutions, designed for demanding applications requiring robust and dependable connections.

Applications:

  • Industrial Equipment: Used in control panels, machinery, and automation systems for connecting various modules and devices.
  • Telecommunications: Employed in networking equipment, servers, and communication infrastructure for signal routing.
  • Aerospace and Defense: Incorporated into avionics, military vehicles, and communication systems due to their reliability and ruggedness.
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools for secure and reliable connections.
  • Automotive Industry: Found in automotive control systems, infotainment systems, and sensor connections.

Features:

  • Rectangular Shape: Provides high-density contact arrangement in a compact form factor.
  • Multiple Contacts: Supports simultaneous connection of numerous signals or power lines.
  • Durable Construction: Typically made from high-quality materials resistant to vibration, shock, and temperature variations.
  • Polarization Features: Designed with polarization mechanisms to prevent mismating.
  • Various Termination Options: Available with different termination methods like crimp, solder, or insulation displacement (IDC).
  • Locking Mechanisms: May include locking features to ensure secure and reliable connections.

Benefits:

  • Reliable Connections: Ensures stable and dependable electrical connections.
  • High Density: Provides a large number of connections in a small space.
  • Easy Installation: Designed for quick and easy installation and maintenance.
  • Versatile Usage: Suitable for a wide range of applications across various industries.
  • Robust Performance: Resistant to environmental factors and mechanical stress.

Additional Details:

Specific details such as the number of contacts, voltage rating, current rating, operating temperature range, and specific materials used in the 794407-1 connector would require consulting the official TE Connectivity datasheet for this part number. The datasheet will provide detailed mechanical dimensions, electrical characteristics, and mating connector information. TE Connectivity offers a wide variety of rectangular connectors with different features and specifications to meet the diverse needs of their customers. Always refer to the manufacturer's documentation for accurate and up-to-date information.

You May Also Be Interested in

Molex, LLC
MX150 BACKSHELL RCPT 2X6 WRIB / Connector Backshell For MX150 Series
Need more? Email Us
ECAD model for 0349511210
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD / 64 Position Connector Differential Pair Array, Male Surface Mount Gold
Need more? Email Us
ECAD model for QMS-032-05.75-L-D-DP-A
Amphenol
Need more? Email Us
ECAD model for 503380001
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
OKI/Metcal
Need more? Email Us
ECAD model for M6843
Others
Need more? Email Us
ECAD model for SAM9773
JST Sales America Inc.
CONN HEADER R/A 12POS 2MM / Connector Header Through Hole, Right Angle 12 position 0.079" (2.00mm)
Lowest to $0.3408
ECAD model for S12B-PHDSS(LF)(SN)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0913 $50.2150
1,335+ $0.0750 $100.1250
2,070+ $0.0726 $150.2820
2,845+ $0.0703 $200.0035
3,685+ $0.0679 $250.2115
4,930+ $0.0609 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,895 pieces
MOQ: 550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention