Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Panasonic Electric Works
Series AGQ
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 5 mA
Coil Type Latching, Single Coil
Termination Style PC Pin
Must Operate Voltage 18 VDC
Operate Time 4 ms
Release Time 4 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 4.8 kOhms
Base Product Number AGQ210
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Standard Package 50
Win Source Part Number 1013710-AGQ21024
Ultra Librarian 3D Model Ultra Librarian AGQ21024 CAD Model

Description

The Panasonic Electric Works AGQ21024 is a signal relay with a DPDT (2 Form C) contact form.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 2A
  • Switching Voltage: 125VAC, 110VDC - Max
  • Coil Voltage: 24VDC
  • Coil Resistance: 4.8 kOhms
  • Coil Type: Latching, single coil
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through hole
  • Termination Style: PC pin
  • Application: Telecom

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Need more? Email Us
ECAD model for JTN1AS-TMP-F-DC24V
Fujitsu Electronics America, Inc.
Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole
Lowest to $1.9962
ECAD model for FTR-K2AK024T
TE Connectivity
RELAY GEN PURPOSE SPDT 1A 24V / Signal Relay 24VDC 1A SPDT(13.4x10.9x8.2)mm SMD
Need more? Email Us
ECAD model for V23026D1024B201 *X020
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 5V / General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Need more? Email Us
ECAD model for RTD14005F
Panasonic
RELAY GEN PURPOSE SPST 10A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $4.8896
ECAD model for JS1A-24V-F
Omron
RELAY GEN PURPOSE DPDT 1A 12VDC / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for G5A-234P-DC12
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 5VDC
Lowest to $8.5706
ECAD model for V23079E1201B301
Coto Technology
RELAY REED DPST 500MA 24V
Lowest to $7.6017
ECAD model for PRMA2A24
TE Connectivity
Signal Relay 5VDC 2A SPDT (10mm 7.5mm 5.65mm) SMD Automotive
Lowest to $6.5000
ECAD model for IMC03GR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention