EN
  • EN
  • DE

A3122LUA

Part No A3122LUA
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description HALL-EFFECT SWITCHES FOR HIGH-TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134555-A3122LUA
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3122LUA CAD Model

Description

The A3122LUA is a Hall-effect latch designed for electronic commutation of brushless DC motors. This device is manufactured by Allegro MicroSystems, LLC, and is known for its robust performance and reliability in demanding applications.

Applications

  • Brushless DC (BLDC) fan motor control
  • Brushless DC (BLDC) pump motor control
  • Revolution counting
  • Speed sensing
  • Automotive applications such as window lifts and sunroof control

Features

  • Hall-effect latching sensor IC
  • Single-chip solution
  • Operates over a wide voltage range
  • High sensitivity
  • Reverse battery protection
  • Solid-state reliability

Benefits

  • Provides reliable and accurate detection of magnetic fields, ensuring smooth and efficient motor operation.
  • Simple and cost-effective solution for brushless DC motor commutation.
  • Operates reliably over a wide range of supply voltages, making it suitable for various applications.
  • High sensitivity enables detection of weak magnetic fields, improving system performance.
  • Reverse battery protection prevents damage to the device in case of accidental reverse polarity connection.

Additional Details

The A3122LUA is designed with a Hall-effect element that switches in response to magnetic fields. When the magnetic flux density exceeds the operate point (BOP), the output switches low. The output remains low until the magnetic flux density falls below the release point (BRP), at which point the output switches high. This latching behavior is crucial for applications where the magnetic field polarity changes, such as in brushless DC motor commutation. The device's solid-state reliability ensures long-term performance and minimizes the risk of mechanical failures. Its high sensitivity and wide operating voltage range make it a versatile solution for a variety of applications requiring reliable magnetic field detection.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess