Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Panasonic
Win Source Part Number 161797-3SK302
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK302 CAD Model

Description

3SK302 RF JFET Transistor

The 3SK302 is known for its strong performance in high-frequency applications, characterized by its robust construction and enhanced gain capabilities.

  • Features and Benefits<ul>
  • Superior Gain: Provides excellent amplification for weaker signals.
  • Low Distortion: Maintains signal fidelity, crucial in high-fidelity audio and RF applications.
  • Compact SMD Package: Enables dense packing of components in advanced circuits.
  • Applications and Projects<ul>
  • RF Amplifiers
  • Wireless Communication Devices
  • High-Fidelity Audio Equipment
  • The 3SK302 is a favored choice in contexts requiring precise signal control and stabilization, significantly boosting the performance of high-frequency electronic circuits.

    You May Also Be Interested in

    Infineon Technologies
    Need more? Email Us
    ECAD model for PX7510CDSG-R2
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTF210901E/2 A
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTF10045R3
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTFA182002E-B
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTFC270051M P2
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTFA190301E/1
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTF040551E
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTFB192503EL/2
    Infineon Technologies
    Need more? Email Us
    ECAD model for PTFA040551E

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $9.1665
    ECAD model for ULN2803ADW
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.1676
    ECAD model for NTA4153NT1G
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $20.0214
    ECAD model for ICM-42688-P
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1676
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $26.5344
    ECAD model for PI3740-00-LGIZ
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $9.1665
    ECAD model for ULN2803ADWR
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.2978
    ECAD model for DRV8432DKD
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 32-QFN
    Lowest to $18.1940
    ECAD model for FT232RQ-REEL
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5485
    ECAD model for FT234XD-R
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $12.7848
    ECAD model for FT4232HL-REEL
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.7268
    ECAD model for EC2-5NU
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.9909
    ECAD model for FT4232HL
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $21.7100
    ECAD model for CY7C68013A-128AXC
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.3069
    ECAD model for FT230XS-R
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention