The PTF10045R3 is a high-power LDMOS transistor manufactured by Infineon Technologies, designed for RF power amplifier applications. It is optimized for use in wireless infrastructure, specifically in the frequency range commonly used for cellular base stations. This transistor offers a compelling combination of high power, high gain, and excellent efficiency.
Applications:
- Cellular Base Station Power Amplifiers
- Wireless Infrastructure
- Broadcast Transmitters
- Industrial RF Heating
- Medical RF Applications
Features:
- High Output Power: Delivers significant RF power, reducing the need for multiple amplification stages.
- High Gain: Provides substantial signal amplification, enhancing system sensitivity and range.
- Excellent Efficiency: Minimizes power consumption and heat dissipation, leading to lower operational costs and improved system reliability.
- Integrated ESD Protection: Protects the transistor from damage due to electrostatic discharge.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.
Benefits:
- Reduced System Cost: High gain and efficiency minimize the number of components and the size of the power supply required, lowering overall system cost.
- Improved System Performance: Excellent linearity and low distortion ensure high-quality signal transmission.
- Increased Reliability: Robust design and integrated ESD protection ensure long-term stable performance.
- Simplified Design: Integrated features simplify the design process.
- Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for bulky and expensive cooling solutions.
Additional Details:
The PTF10045R3 typically operates in the frequency range of 800-1000 MHz and delivers a power output of approximately 45W. It is designed to operate at a voltage of 28V. The device features excellent thermal performance, allowing for efficient heat dissipation. The package is designed for surface mounting, simplifying manufacturing processes. The device is characterized by its ruggedness, capable of withstanding high VSWR conditions. Detailed specifications on linearity, gain, and efficiency are available in the product datasheet from Infineon Technologies.