EN
  • EN
  • DE
  • IT

2SK33720SL

Part No 2SK33720SL
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 2MA 100MW SSSMINI-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Drain-Source Breakdown Voltage 20V
Current - Drain (Idss) @ Vds (Vgs=0) 107μA @ 2V
Current Drain (Id) - Max 2mA
Maximum Power Dissipation 100mW
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package SSSMini3-F1
Win Source Part Number 096561-2SK33720SL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK33720SL CAD Model

Description

Product Overview

The 2SK33720SL is a high-performance N-channel MOSFET transistor tailored for a wide array of electronic applications requiring fast switching and high efficiency. It is meticulously engineered to deliver exceptional power performance within compact spaces, making it a preferred choice for designers and engineers.

Features and Benefits

  • High Drain Current: The 2SK33720SL supports a substantial drain current, allowing it to handle high-power loads seamlessly.
  • Low On-Resistance: With a minimized on-resistance, this MOSFET ensures lower power dissipation, enhancing energy efficiency.
  • Fast Switching Speed: This device is perfect for applications requiring rapid switching, consequently improving system performance.
  • Thermal Efficiency: It features excellent thermal conductivity, ensuring stable operation even under high temperatures.
  • Durable Construction: Built with robust materials, it provides long-lasting performance and reliability in harsh environments.

Applications

  • Power Supplies: Ideal for use in switch-mode power supplies due to its efficiency.
  • Motor Drives: Suitable for electric motor control and management, ensuring optimal power use.
  • Lighting Systems: Perfect for LED drivers and other lighting control applications.
  • Audio Amplifiers: Enhances performance in audio amplification systems by providing clean power delivery.

Additional Details

The 2SK33720SL is engineered with an emphasis on reducing electromagnetic interference (EMI), making it suitable for applications that require minimal signal disturbances. Its compact footprint aids in sleek, space-saving designs, particularly beneficial in modern, tech-heavy environments. With its straightforward integration and reliable performance, this MOSFET is an asset for both industrial and consumer electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4761 $58.2849
22+ $5.3142 $116.9124
34+ $5.1478 $175.0252
47+ $4.9815 $234.1305
60+ $4.8164 $288.9840
81+ $4.3174 $349.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess