EN
  • EN
  • DE
  • IT

2SK2924

Part No 2SK2924
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 350V 10A 3-Pin(3+Tab) TO-220E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 159704-2SK2924
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2924
Introduction Date March 24, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2924 CAD Model

Description

2SK2924 N-Channel MOSFET - Comprehensive Overview

The 2SK2924 is a high-performance N-channel MOSFET designed to offer exceptional efficiency in a compact package. This component is tailor-made for various power management applications, showcasing its ability to deliver superior performance in complex electronics systems.

Features and Benefits

  • High Drain Current Capability: With a robust design, the 2SK2924 features a high drain current, ensuring it handles substantial loads effectively.
  • Low On-State Resistance: The low on-state resistance minimizes power losses and maximizes efficiency, crucial for battery-operated devices.
  • Fast Switching Speed: The MOSFET's rapid switching capabilities contribute to enhanced system performance and reduced power dissipation.
  • Thermal Stability: Built to withstand high temperatures, the 2SK2924 maintains operational stability under rigorous conditions.

Applications and Projects

  • Power Supplies: Ideal for DC-DC converters and switched-mode power supplies due to its efficiency and reliability.
  • Motor Control: Suitable for use in motor drivers for industrial and automotive systems.
  • Audio Amplifiers: Enhances audio systems by reducing distortion and improving sound quality.
  • Inverter Circuits: Successfully deployed in inverter designs that require quick response times and high efficiency.
  • Battery Management Systems: Perfect for optimizing the performance and longevity of energy storage systems.

Additional Details

The 2SK2924 MOSFET, with its cutting-edge features, ensures that system designers can achieve a balance between performance and energy efficiency. Its robust construction and low on-state resistance make it a popular choice among engineers. Integrating this MOSFET into existing systems is straightforward due to its standardized design, allowing for seamless upgrades and improvements to electronic circuits. The 2SK2924 is not only a foundation for stable operations but also a building block for innovation in power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess