EN
  • EN
  • DE
  • IT

2SK1611

Part No 2SK1611
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon N-Channel Power F-MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1127086-2SK1611
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1611 CAD Model

Description

The 2SK1611 is an N-channel silicon MOSFET manufactured by Panasonic. It is designed for high-speed switching applications, particularly in audio amplifiers and power supplies. Its low on-resistance and fast switching characteristics make it suitable for efficient power control and signal amplification.

Applications

  • Audio Amplifiers
  • Switching Power Supplies
  • DC-DC Converters
  • Motor Drivers
  • General-Purpose Switching

Features

  • N-Channel MOSFET: Enhances switching efficiency.
  • Low On-Resistance: Minimizes power loss during conduction.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • High Input Impedance: Simplifies driving circuit design.

Benefits

  • Improved Amplifier Performance: The low on-resistance reduces distortion in audio amplifiers.
  • Efficient Power Conversion: The fast switching speed enhances the efficiency of power supplies and DC-DC converters.
  • Enhanced System Reliability: Panasonic's manufacturing quality provides a reliable component for critical systems.
  • Versatile Application: Suitable for a wide range of applications, from audio amplifiers to motor drivers.
  • Simplified Circuit Design: Its characteristics allow for simplified circuit designs with fewer external components.

Technical Specifications

The 2SK1611 typically features a drain-source voltage (VDS) of 900V, a gate-source voltage (VGS) of ±30V, and a drain current (ID) of 5A. Its on-resistance (RDS(on)) is typically 2.5 Ohms. The device is typically packaged in a TO-220 package, ensuring good thermal dissipation. It operates effectively within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess