The 2SD1216 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for switching and amplifier applications in electronic circuits. This transistor is known for its relatively high collector current and voltage ratings, making it suitable for applications where moderate power amplification or switching is required.
Applications:
- Power Amplifiers
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
- General Purpose Amplification
Features:
- NPN Epitaxial Planar Transistor
- High Collector Current (Ic) capability
- High Collector-Emitter Voltage (Vceo) rating
- Low Saturation Voltage (Vce(sat))
- Fast Switching Speed
Benefits:
- Provides efficient amplification due to its low saturation voltage.
- Offers robust performance in high voltage and current applications.
- Enables efficient switching operation.
- Reliable operation in a variety of applications.
- Easy to integrate into existing circuits.
Additional Details:
The 2SD1216 typically comes in a through-hole package such as TO-220. Key specifications include a collector-emitter voltage (VCEO) of around 60V, a collector current (IC) of approximately 3A, and a power dissipation (Pc) of about 20W. The exact specifications can vary depending on the specific manufacturer and batch, so it is essential to consult the datasheet for the exact parameters. This transistor is commonly used in audio amplifiers, power supplies, and other electronic devices where a reliable and efficient NPN transistor is needed.
When using the 2SD1216, it is important to consider proper heat sinking to prevent overheating and ensure reliable operation. The device should be operated within its specified voltage and current ratings to avoid damage. Additionally, appropriate biasing techniques should be employed to achieve optimal performance in amplifier applications.