Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125705-2SC4543
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4543 CAD Model

Description

The 2SC4543 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. This transistor is designed for high-frequency amplification and oscillation applications.

Applications:

  • RF Amplifiers: Used in radio frequency (RF) amplifier circuits for signal amplification.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Used in mixer stages of communication equipment.
  • High-Frequency Applications: Suitable for various high-frequency circuit designs requiring amplification and signal generation.

Features:

  • NPN Epitaxial Planar Transistor: Utilizes a silicon NPN type transistor with an epitaxial planar structure.
  • High Transition Frequency (fT): Provides a high transition frequency, making it effective for high-frequency applications.
  • Low Noise Figure: Designed for low-noise amplification in sensitive receiver applications.
  • High Power Gain: Delivers substantial power gain in amplifier circuits.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits:

  • Excellent High-Frequency Performance: Enables efficient operation in high-frequency circuits and applications.
  • Low Noise Amplification: Minimizes noise, ensuring clear and accurate signal amplification.
  • Reliable Signal Generation: Provides stable and consistent signal generation in oscillator circuits.
  • Compact Design: Well-suited for compact and space-sensitive electronic devices.
  • Versatile Applications: Suitable for use in a wide range of RF and high-frequency applications, including communication systems.

Additional Details:

The 2SC4543 transistor features a collector-emitter voltage (VCEO) of 15V, a collector current (IC) of 50mA, and a power dissipation (PC) of 250mW. Its high transition frequency (fT) typically exceeds 7 GHz, making it ideal for high-frequency applications. The device is available in a small surface-mount package, facilitating easy integration into modern electronic circuits. The low noise figure ensures that the amplified signal remains clean, which is crucial for sensitive receiver applications. Manufactured with Panasonic's advanced semiconductor technology, the 2SC4543 offers high reliability and consistent performance, making it suitable for applications where low-noise, high-gain amplification is required in high-frequency circuits.

You May Also Be Interested in

NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention