EN
  • EN
  • DE
  • IT

2SB941

Part No 2SB941
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon PNP epitaxial planar type(For low-frequency power amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125066-2SB941
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB941 CAD Model

Description

The 2SB941 is a PNP silicon epitaxial transistor manufactured by Panasonic. It's generally used for switching and amplifier applications, particularly in audio amplifiers and power supply circuits. Due to its 'Hard To Find' category, detailed specifications may be limited, however, based on available cross-references and similar devices, we can infer its key characteristics.

Applications

  • Audio Amplifiers (e.g., pre-amplifiers, power amplifiers)
  • Switching Circuits
  • Power Supplies
  • Motor Control Circuits
  • General-Purpose Amplification

Features

  • PNP Silicon Epitaxial Transistor
  • Collector-Emitter Voltage (Vceo): Typically around -50V to -80V (based on comparable devices)
  • Collector Current (Ic): Likely around -1A to -3A (based on comparable devices)
  • Power Dissipation (Pc): Probably around 10W (with adequate heat sinking)
  • High hFE (Current Gain): Providing good amplification characteristics.
  • Low Saturation Voltage: Enabling efficient switching performance.

Benefits

  • Provides amplification for audio signals.
  • Efficient switching capability for power control.
  • Reliable performance within specified operating conditions.
  • Suitable for a range of electronic applications requiring a PNP transistor.

Additional Details

As a 'Hard To Find' component, sourcing the 2SB941 might be challenging. When replacing this transistor, careful consideration should be given to its key parameters, like Vceo, Ic, and Pc, to ensure compatibility with the original circuit design. Substitute transistors with similar or better specifications are recommended. Also, pay attention to the pin configuration when replacing this transistor. Proper heat sinking is essential to achieve the rated power dissipation.

The specific datasheet for the 2SB941 from Panasonic should be consulted whenever possible to confirm its exact specifications and ensure safe and reliable operation. Due to its age and possible obsolescence, finding the original datasheet can be difficult; however, thorough research based on known applications and replacement guides is important.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess