EN
  • EN
  • DE

2SA564A-R

Part No 2SA564A-R
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036651-2SA564A-R
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA564A-R CAD Model

Description

The 2SA564A-R is a PNP silicon epitaxial transistor manufactured by Panasonic. It is designed for general-purpose amplification and switching applications. The '-R' suffix likely indicates a specific gain classification or packaging configuration.

Applications:

  • Audio Amplifiers: Used in low-power audio amplifier stages, such as headphone amplifiers and pre-amplifiers.
  • Switching Circuits: Employed in simple switching circuits where a PNP transistor is required, such as in inverters or logic gates.
  • Signal Processing: Utilized in various signal processing circuits for amplification or signal conditioning.
  • General Purpose Amplification: Suitable for a wide range of amplification needs in various electronic devices.

Features:

  • PNP Silicon Epitaxial Transistor: Offers reliable and stable performance in different circuit designs.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Current Gain: Provides good amplification of input signals.
  • Through-Hole Package: Allows for easy mounting and soldering onto PCBs.

Benefits:

  • Versatile Applications: Can be used in a variety of circuits due to its general-purpose design.
  • Efficient Switching: Ensures quick and efficient switching in digital and control circuits.
  • Easy to Use: Simple to implement in circuit designs with standard through-hole mounting.
  • Cost-Effective: Provides a reliable and affordable solution for amplification and switching needs.

Additional Details:

The 2SA564A-R transistor typically features a collector-emitter voltage (VCEO) around -50V, a collector current (IC) of approximately -150mA, and a power dissipation (PC) of about 250mW. It is typically housed in a TO-92 package. The 'R' suffix denotes a particular hFE ranking. Consult the Panasonic datasheet for precise specifications and characteristics.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess