EN
  • EN
  • DE

2SA550A

Part No 2SA550A
Manufacturer Panasonic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1163973-2SA550A
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA550A CAD Model

Description

The 2SA550A is a PNP Bipolar Junction Transistor (BJT) manufactured by Panasonic. BJTs are used for amplification and switching applications in electronic circuits. This particular transistor is designed for low-noise amplification in audio circuits.

Applications:

  • Low-noise audio amplifiers: For amplifying audio signals with minimal added noise.
  • Microphone preamplifiers: For boosting the weak signals from microphones.
  • Phono preamplifiers: For amplifying the signals from record players.
  • General-purpose amplification: For amplifying various analog signals.
  • Switching circuits: Can also be used as a switch in various electronic circuits.

Features:

  • PNP Transistor: Conducts current when the base is made more negative than the emitter.
  • Low Noise Figure: Minimizes noise amplification, resulting in a cleaner output signal.
  • High Current Gain (hFE): Provides significant amplification of the input current.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Enables efficient switching operation.
  • Small Signal Amplifier: Primarily designed for small signal amplification.

Benefits:

  • Low Noise Amplification: Delivers a clean and clear amplified signal.
  • High Gain: Provides significant amplification of weak signals.
  • Efficient Switching: Enables fast and efficient switching operation.
  • Easy to Use: Simple to incorporate into circuits with standard through-hole mounting.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Additional Details:

Typical specifications for the 2SA550A include a Collector-Base Voltage (VCBO) of -50V, a Collector-Emitter Voltage (VCEO) of -50V, and an Emitter-Base Voltage (VEBO) of -5V. The Collector Current (IC) is typically around -50mA. The current gain (hFE) is typically between 200 and 700. Consult the specific datasheet for the 2SA550A from Panasonic to confirm precise details such as maximum ratings, thermal characteristics, and package information.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Anachip Corp
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess