The MIP2C5 is a power IC manufactured by Panasonic, primarily designed for use in switched-mode power supplies (SMPS). It is a highly integrated circuit that incorporates various control and protection features to ensure stable and efficient power conversion. This IC is commonly used in applications requiring compact and reliable power solutions.
Applications
- Power adapters for consumer electronics
- Standby power supplies in televisions and monitors
- Power supplies for home appliances
- Auxiliary power supplies in industrial equipment
- Battery chargers
Features
- Integrated PWM control circuit
- Built-in avalanche-rugged MOSFET
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown protection (TSD)
- Low startup current
- Soft-start function
- Frequency jittering for reduced EMI noise
Benefits
- High efficiency: Minimizes power loss and reduces heat generation, leading to energy savings.
- Compact design: Integrates multiple functions into a single chip, reducing the size and cost of the power supply.
- Reliable operation: Protection features such as OCP, OVP, and TSD ensure safe and reliable operation under various fault conditions.
- Reduced EMI noise: Frequency jittering helps to minimize electromagnetic interference, improving the overall system performance.
- Simplified design: Integrated features and low external component count simplify the design process.
Technical Specifications
The MIP2C5 typically operates with an input voltage range of 85V to 265V AC, making it suitable for worldwide applications. It provides a regulated output voltage with high accuracy and stability. The switching frequency is internally set to optimize efficiency and minimize EMI. The IC is available in a compact package for easy integration into various applications.
Additional specifications include drain-source breakdown voltage, gate threshold voltage, and on-resistance of the internal MOSFET. The IC also features a low standby power consumption, making it ideal for energy-efficient applications. The operating temperature range is typically from -20°C to +85°C.