EN
  • EN
  • DE

OXUPCI954-LQAG

Part No OXUPCI954-LQAG
Manufacturer Oxford
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Oxford
Win Source Part Number 264605-OXUPCI954-LQAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OXUPCI954-LQAG CAD Model

Description

The OXUPCI954-LQAG, manufactured by Oxford, is a high-performance PCI Express (PCIe) to Universal Asynchronous Receiver/Transmitter (UART) bridge. It is designed to provide seamless connectivity between a PCIe host system and serial devices. This chip is commonly used in applications requiring reliable and high-speed serial communication where a larger number of serial ports are needed.

Applications:

  • Industrial automation systems
  • Point-of-Sale (POS) systems with multiple peripherals
  • Data acquisition systems requiring several serial connections
  • Serial device servers with high port density
  • Embedded systems
  • Medical equipment
  • Telecommunications equipment

Features:

  • PCI Express x1 compliant
  • Eight high-speed UART ports
  • Data transfer rates up to 15 Mbps per port
  • Supports 5, 6, 7, or 8 data bits
  • Supports 1 or 2 stop bits
  • Odd, even, mark, space, or no parity
  • Built-in DMA controller for high-performance data transfer
  • RS-232, RS-422, and RS-485 support
  • Hardware and software flow control
  • Interrupt support
  • Operating temperature range: -40°C to +85°C
  • Lead-free package

Benefits:

  • High-performance serial communication: Provides fast and reliable data transfer between PCIe host and serial devices.
  • Versatile connectivity: Supports various serial standards, including RS-232, RS-422, and RS-485, offering flexibility in connecting to different types of serial devices.
  • Easy integration: PCIe interface simplifies integration into existing systems.
  • Reduced CPU load: Built-in DMA controller offloads data transfer tasks from the CPU, improving system performance.
  • High port density: Eight UART ports allow connecting a larger number of serial devices to a single PCIe slot.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.
  • RoHS compliant: Meets environmental regulations.

Additional Details:

The OXUPCI954-LQAG boasts a robust architecture and supports advanced features such as hardware and software flow control to ensure data integrity. This makes it ideal for demanding applications that require a high number of reliable, high-speed serial connections. The chip is typically supplied in a lead-free LQFP package. It requires a 3.3V power supply for operation. Consult the official Oxford Semiconductor datasheet for comprehensive specifications, including pinout information and register details.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,891 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess