EN
  • EN
  • DE

3012-10G00SBA

Part No 3012-10G00SBA
Manufacturer Oupiin
Catalog Custom Parts (0 - A)
Description 3012 Series 10 Position 2.54 mm Pitch Straight DIP Gold Plated Box Header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Contact Resistance 20 mΩ
Depth 8.6 mm
Gender Male
Housing Color Black
Housing Material Polyester
Lead Free Lead Free
Length 20.34 mm
Max Current Rating 2 A
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 10
Number of Rows 2
Orientation Straight
Pitch 2.54 mm
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1163998-3012-10G00SBA
Categories Custom Parts
Manufacturer Oupiin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3012-10G00SBA CAD Model

Description

The Oupiin 1163998-3012-10G00SBA is a custom electronic component that is designed with a pitch of 2.54 mm and two rows.

  • Pitch: 2.54 mm
  • Rows: Two
  • Gender: Male
  • Length: 20.34 mm
  • Mounting Type: Soldered
  • Housing Material: Polyester
  • Orientation: Straight
  • Contact Plating: Gold
  • Housing Color: Black
  • Contact Resistance: 20 mΩ
  • Pins: 10
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • RoHS Compliant: No
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Qualcomm
Lowest to $7.9791
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess