EN
  • EN
  • DE

YSESD5Z6.0T1G

Part No YSESD5Z6.0T1G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 411726-YSESD5Z6.0T1G
Ultra Librarian 3D Model Ultra Librarian YSESD5Z6.0T1G CAD Model

Description

The YSESD5Z6.0T1G is a Transient Voltage Suppressor (TVS) diode, specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is part of a family of ESD protection devices used to enhance the reliability and longevity of electronic circuits.

Applications

  • Smartphones and mobile devices: Protects sensitive ICs from ESD damage during handling and usage.
  • Tablets and laptops: Safeguards internal circuitry from voltage spikes and surges.
  • Wearable electronics: Ensures the reliable operation of smartwatches, fitness trackers, and other wearables.
  • USB interfaces: Protects data lines from ESD events during connection and disconnection of USB devices.
  • HDMI ports: Prevents damage to HDMI transceivers from voltage transients.
  • Automotive electronics: Shields automotive control units from ESD and other voltage surges in the harsh automotive environment.

Features

  • 6.0V standoff voltage: Operates normally up to 6.0V before clamping excess voltage.
  • Low clamping voltage: Provides effective protection by clamping the voltage to a safe level during an ESD event.
  • Fast response time: Quickly responds to transient events, diverting the surge away from protected components.
  • Small package size: Compact footprint allows for easy integration into space-constrained applications.
  • Low leakage current: Minimizes power consumption and ensures minimal impact on circuit performance.
  • Unidirectional protection: Designed to protect against positive ESD events.
  • Compliant with IEC 61000-4-2: Meets industry standards for ESD immunity.

Benefits

  • Improved product reliability: Protects against ESD-related failures, extending the lifespan of electronic devices.
  • Reduced warranty costs: Minimizes the likelihood of ESD damage, lowering warranty claims and repair expenses.
  • Enhanced system performance: Ensures stable operation by preventing voltage transients from disrupting circuit functionality.
  • Simplified PCB design: Easy to implement and integrate into existing circuit designs.
  • Compact product design: Enables the development of smaller and more portable electronic devices.

Additional Details

The YSESD5Z6.0T1G is typically available in a small surface mount package, such as SOT-23 or SOT-523, to minimize board space. It is designed for unidirectional protection, meaning it primarily protects against positive ESD strikes. The device's datasheet provides detailed specifications, including clamping voltage characteristics, leakage current, and capacitance, which are essential for proper circuit design and application. Its low dynamic resistance contributes to effective clamping performance. It's important to consult the manufacturer's datasheet for the most accurate and up-to-date information regarding electrical characteristics and application guidelines.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess