EN
  • EN
  • DE

TEC1-12703

Part No TEC1-12703
Manufacturer Others
Catalog Unclassified
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 364161-TEC1-12703
Ultra Librarian 3D Model Ultra Librarian TEC1-12703 CAD Model

Description

The TEC1-12703 is a thermoelectric cooler (TEC), also known as a Peltier cooler. These modules function as solid-state heat pumps, transferring heat from one side of the device to the other when a DC voltage is applied. This specific model, TEC1-12703, is a widely used and readily available component for various cooling and temperature control applications.

Applications

  • CPU Coolers: Used in some CPU cooling solutions, particularly in niche or DIY setups.
  • Portable Refrigerators: Implemented in small, portable refrigerators for cooling drinks and food.
  • Laser Diode Cooling: Employed to maintain optimal operating temperatures for laser diodes in various optical systems.
  • Medical Instruments: Integrated into medical devices requiring precise temperature control.
  • Electronic Instrument Cooling: Used to cool electronic components and instruments, preventing overheating and ensuring stable performance.
  • CCD Camera Cooling: Applied in CCD cameras to reduce thermal noise and improve image quality.

Features

  • Solid-State Operation: Operates without any moving parts, resulting in high reliability and long lifespan.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Precise Temperature Control: Enables accurate temperature regulation, suitable for applications requiring stable temperatures.
  • DC Operation: Operates on a DC voltage, making it compatible with various power sources.
  • Reversible Operation: By reversing the polarity of the applied voltage, the hot and cold sides can be switched.

Benefits

  • Reliable Cooling: Provides dependable cooling performance for sensitive electronic components.
  • Precise Temperature Stabilization: Allows for maintaining stable temperatures, crucial for accurate measurements and optimal device operation.
  • Compact Integration: The small size facilitates easy integration into various systems and devices.
  • Long Lifespan: Solid-state design ensures extended operational life with minimal maintenance.
  • Environmentally Friendly: Operates without harmful refrigerants, contributing to a more environmentally conscious cooling solution.

Additional Details

The TEC1-12703 typically operates at a voltage of around 12V DC and draws a current of approximately 3A, although these values can vary depending on the specific operating conditions and temperature differential. The maximum temperature difference (ΔTmax) that can be achieved is around 60-70°C. Proper heat sinking is crucial on the hot side of the TEC to dissipate the heat generated during operation. Failure to provide adequate heat sinking can lead to overheating and damage to the module. The '127' in the name refers to the number of P-N couples within the thermoelectric module, and '03' relates to its physical dimensions and performance characteristics.

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess