EN
  • EN
  • DE

SW1008FT8R2J-24

Part No SW1008FT8R2J-24
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 349648-SW1008FT8R2J-24
Ultra Librarian 3D Model Ultra Librarian SW1008FT8R2J-24 CAD Model

Description

The SW1008FT8R2J-24 appears to be a wirewound chip inductor. These types of inductors are commonly used in various electronic circuits for filtering, impedance matching, and energy storage. The 'SW1008' likely refers to the package size, the 'FT' designates the construction type, '8R2J' specifies the inductance value and tolerance, and '-24' may represent a specific series or voltage rating.

Applications:

  • Power Supplies: Used in DC-DC converters and other power supply circuits for filtering and energy storage.
  • RF Circuits: Employed in RF amplifiers, oscillators, and filters for impedance matching and tuning.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters to remove unwanted noise and signals.
  • Impedance Matching: Helps to match the impedance of different circuit components to maximize power transfer.
  • Signal Processing: Used in signal processing circuits for shaping and filtering signals.
  • Consumer Electronics: Found in a wide range of consumer electronic devices, such as smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial control systems, sensors, and other industrial equipment.

Features:

  • Wirewound Construction: Provides high Q-factor and good stability.
  • Chip Inductor: Surface mount device (SMD) suitable for automated assembly.
  • Small Size: Compact size allows for high-density circuit designs.
  • High Current Handling Capability: Can handle relatively high currents compared to other types of inductors.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Efficient Energy Storage: Wirewound construction enables efficient energy storage and transfer.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Easy to Assemble: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Reduced Noise: Helps to reduce noise and interference in electronic circuits.
  • Improved Circuit Performance: Enhances the overall performance and efficiency of electronic circuits.

Additional Details:

The inductance value of 8R2J translates to 8.2 µH with a tolerance of ±5% (indicated by the 'J'). The package size of SW1008 usually refers to a 10mm x 8mm footprint, although exact dimensions should be confirmed with the manufacturer's datasheet. Important electrical characteristics include the Self-Resonant Frequency (SRF), DC Resistance (DCR), and saturation current. The SRF indicates the frequency at which the inductor becomes self-resonant and its inductive behavior degrades. The DCR affects power losses and temperature rise. The saturation current is the current at which the inductance value drops significantly due to core saturation. The '-24' suffix potentially indicates a specific voltage rating or series characteristic unique to the manufacturer. Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines to ensure proper component selection and optimal circuit performance.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess