The STV0673/MA is a single-chip USB camera controller produced by STMicroelectronics (although sold under 'Others' here). It's designed for low-cost, high-performance webcam applications. This controller integrates a variety of essential functions to streamline the creation of USB-based imaging devices.
Applications
- Webcams
- Notebook integrated cameras
- Surveillance systems
- Video conferencing equipment
- Digital still cameras (as a component)
Features
- USB 2.0 compliant interface for high-speed data transfer.
- Integrated image signal processor (ISP) for image enhancement and correction.
- Support for various image sensor formats, including CMOS and CCD sensors.
- Built-in clock generator for timing synchronization.
- On-chip memory for frame buffering.
- Support for multiple video compression formats (e.g., MJPEG).
- Automatic exposure control (AEC) and automatic white balance (AWB) functionalities.
- Gamma correction and color correction capabilities.
- Power management features for low power consumption.
- I2C interface for external device control (e.g., EEPROM for configuration storage).
Benefits
- Reduced system cost due to integration of multiple functions into a single chip.
- Improved image quality through the integrated ISP.
- Simplified design and development process.
- Enhanced performance with high-speed USB 2.0 interface.
- Lower power consumption for longer battery life in portable applications.
- Flexibility to support different image sensor types.
- High level of control over image parameters.
Additional Details
The STV0673/MA operates within a specific voltage range, typically 3.3V for I/O and 1.8V for core logic. It supports various resolutions depending on the connected image sensor, ranging from CIF (352x288) up to megapixel resolutions (e.g., 1280x1024). The controller often includes built-in support for UVC (USB Video Class) drivers, making it easier to integrate into existing operating systems. The exact specifications can vary depending on the specific revision and implementation by the manufacturer. The ISP features may include noise reduction, sharpening, and other image enhancement algorithms. It is typically packaged in a QFP (Quad Flat Package) for surface mount assembly.