EN
  • EN
  • DE

MM3474M01VBE

Part No MM3474M01VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Series MM3474
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3474M01VBETR
Standard Package 2,000
Win Source Part Number 1188430-MM3474M01VBE
Ultra Librarian 3D Model Ultra Librarian MM3474M01VBE CAD Model

Description

The Mitsumi MM3474M01VBE is an integrated circuit (IC) for PMIC - battery management, with a tape and reel (TR) package and a standard package of 2,000.

  • Mounting: SMD (SMT)
  • Battery Protection: Yes
  • Fault Protection: Over current and over voltage
  • Battery Chemistry: Lithium ion/polymer
  • Cell Count: 3-5
  • Package/Case: 20-TSSOP (0.173", 4.40mm width)
  • Supplier Device Package: TSOP-20D
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Mitsumi Electric Company Ltd
  • Win Source Part Number: 1188430-MM3474M01VBE

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess