EN
  • EN
  • DE

STP4953M-TRG

Part No STP4953M-TRG
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 347281-STP4953M-TRG
Ultra Librarian 3D Model Ultra Librarian STP4953M-TRG CAD Model

Description

The STP4953M-TRG is a P-channel enhancement mode MOSFET designed for power switching applications, characterized by low on-resistance and fast switching. It's commonly used in applications where efficient power management is essential.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery-powered devices.
  • Power Management Circuits: Efficient switching in DC-DC converters and voltage regulators.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Portable Devices: Power management in smartphones, tablets, and laptops.
  • Motor Control: Low-side switching in small motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic-Level Gate Drive: Simplifies interfacing with microcontrollers and other control circuits.
  • High Avalanche Ruggedness: Provides robust performance in demanding applications.
  • Surface Mount Package: Enables compact and efficient PCB layouts.

Benefits:

  • Increased Efficiency: Lower RDS(on) results in less power dissipation and higher efficiency.
  • Improved Thermal Performance: Surface mount package facilitates heat dissipation.
  • Simplified Design: Logic-level gate drive simplifies the design process.
  • Enhanced Reliability: High avalanche ruggedness ensures robust operation.
  • Reduced System Size: Compact surface mount package reduces board space requirements.

Additional Details:

The STP4953M-TRG's key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). These parameters determine the device's suitability for specific applications. The gate charge (Qg) influences switching speed and power consumption, while the thermal resistance (Rth) is critical for thermal management. This MOSFET is often used in conjunction with microcontrollers or dedicated power management ICs to implement efficient power switching and control. Proper layout techniques are essential to minimize parasitic inductance and capacitance, ensuring optimal performance and stability. The specific packaging is typically a small outline package (SOP) or similar surface-mount configuration.

This P-channel MOSFET is well-suited for applications where a low-side switch is required or where a negative voltage is being switched. It's a common choice in battery-powered devices due to its efficiency and compact size. Its robust design ensures reliable operation in a variety of environments. Consult the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess