EN
  • EN
  • DE

SMAJ28HE3-63

Part No SMAJ28HE3-63
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190625-SMAJ28HE3-63
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAJ28HE3-63 CAD Model

Description

The SMAJ28HE3-63 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to safeguard sensitive electronic devices from voltage surges caused by events like lightning strikes, ESD (Electrostatic Discharge), and inductive load switching. Housed in a compact SMA (Surface Mount Assembly) package, it's well-suited for automated assembly and high-density PCB layouts. The SMAJ28HE3-63 is a bi-directional TVS diode, meaning it offers protection against both positive and negative voltage transients.

Applications

  • Protection of I/O interfaces
  • Voltage clamping for sensitive circuits
  • Data line surge protection
  • Microcontroller and microprocessor protection
  • Consumer electronics
  • Industrial equipment

Features

  • Bi-directional TVS diode
  • Surface mount SMA package
  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • Halogen-free according to IEC 61249-2-21 definition

Benefits

  • Reliable protection against voltage transients in both positive and negative directions.
  • Compact SMA package saves valuable PCB space.
  • Fast response time ensures effective clamping of transient voltages, preventing damage to protected components.
  • Glass passivated junction provides high reliability and stability under demanding operating conditions.
  • Compliant with RoHS standards and halogen-free for environmentally conscious designs.

Additional Details

The SMAJ28HE3-63 has a standoff voltage of 28V. Its breakdown voltage ranges from 31.1V to 34.4V. The clamping voltage is 45.4V at a peak pulse current of 8.8A. The peak pulse power is rated at 400W for a 10/1000 μs waveform. It operates over a temperature range of -65°C to +150°C. The "E3" suffix indicates that it's an AEC-Q101 qualified component for automotive applications.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess