EN
  • EN
  • DE

SMTBW157-2R2M-24A

Part No SMTBW157-2R2M-24A
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 329790-SMTBW157-2R2M-24A
Ultra Librarian 3D Model Ultra Librarian SMTBW157-2R2M-24A CAD Model

Description

The SMTBW157-2R2M-24A is a surface mount power inductor. This inductor is designed for use in a variety of power supply applications, offering a compact size and robust performance.

Applications

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies: Employed in both linear and switching power supplies to filter and store energy.
  • EMI filtering: Helps to reduce electromagnetic interference in electronic circuits.
  • Buck, Boost, and Buck-Boost Converters: Suitable for different DC-DC converter topologies.
  • Portable Devices: Found in smartphones, tablets, and other mobile electronics for efficient power management.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Inductance: 2.2 μH (Microhenries).
  • Tolerance: Typically ±20%.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for high-density circuit designs.
  • High Current Handling Capability: Designed to handle substantial DC current without saturation.
  • RoHS Compliant: Free from hazardous substances, ensuring environmental compliance.

Benefits

  • Efficient Power Conversion: Provides stable and efficient energy storage and filtering, enhancing the performance of power supplies and DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system reliability.
  • Space Saving: Compact size allows for integration in small and densely populated circuit boards.
  • Automated Assembly: Surface mount design allows for cost-effective and high-volume manufacturing.
  • Reliable Performance: Robust design ensures stable operation under various environmental conditions.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SMTBW157-2R2M-24A inductor is characterized by its 2.2 μH inductance, which is crucial for determining its behavior in specific circuits. Its shielded construction ensures minimal EMI, which is essential in sensitive electronic applications. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.

This component is suitable for applications where space is a constraint and high-performance power management is required. The inductor's ability to handle high current levels makes it suitable for a variety of power supply designs. Its robust construction and shielded design ensure reliability and minimize interference in electronic systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess