EN
  • EN
  • DE

SA36-11EWB-5.2-5MAVY

Part No SA36-11EWB-5.2-5MAVY
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 311381-SA36-11EWB-5.2-5MAVY
Ultra Librarian 3D Model Ultra Librarian SA36-11EWB-5.2-5MAVY CAD Model

Description

The SA36-11EWB-5.2-5MAVY is a seven-segment LED display. It is designed for applications requiring clear and easily readable numerical or character displays.

Applications:

      
  • Digital clocks and timers
  •   
  • Instrumentation panels
  •   
  • Counter displays
  •   
  • Appliance control panels
  •   
  • Industrial control systems

Features:

      
  • Seven-segment display: Allows for the representation of digits 0-9 and some alphanumeric characters.
  •   
  • Common Anode Configuration: This refers to the electrical configuration where all the anodes of the LEDs are connected to a common positive (+) voltage.
  •   
  • High Brightness: Enhanced visibility in various lighting conditions.
  •   
  • Low Power Consumption: Energy-efficient operation.
  •   
  • Durable Construction: Designed for reliable performance and longevity.
  •   
  • Easy Installation: Simple to integrate into existing and new designs.

Benefits:

      
  • Clear Readability: Provides easy-to-read visual information.
  •   
  • Energy Efficiency: Reduces power consumption, leading to cost savings.
  •   
  • Long Lifespan: Offers extended operational life, minimizing replacement needs.
  •   
  • Versatile Applications: Suitable for a wide range of display requirements.
  •   
  • Reliable Performance: Ensures consistent and accurate display functionality.

Additional Details:

While specific technical specifications like luminous intensity, forward voltage, and peak wavelength are not readily available without a detailed datasheet, seven-segment displays of this type typically operate with a forward voltage of around 2.0-2.5V per segment and a forward current of 5-20mA. The '5.2' likely refers to the digit height in mm. The '5MAVY' portion of the identifier might indicate specific color or intensity characteristics but without a datasheet it's impossible to say for sure.

This LED display is a reliable component for various electronic display applications where a clear and easily readable numerical or character representation is needed.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess