The PS21352-CG is an intelligent power module (IPM) that integrates gate drivers, bootstrap diodes, and IGBTs into a single package. It is designed for use in motor control applications requiring high efficiency and reliability. The module simplifies inverter design by incorporating multiple functions into a single component, reducing the number of external components needed.
Applications:
- Air Conditioners
- Washing Machines
- Refrigerators
- Industrial Motor Drives
- Fan Motors
Features:
- 600V/10A, 6-in-1 inverter with high voltage gate drivers and IGBTs
- Built-in bootstrap diodes for high-side gate drive
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Short-circuit protection (SCP)
- Isolated package
- Low thermal resistance
Benefits:
- Simplified inverter design reduces component count and board space.
- Improved system reliability due to integrated protection features.
- Reduced EMI noise through optimized layout and internal gate resistors.
- High efficiency lowers energy consumption and reduces heat dissipation.
- Easy to use with standard microcontroller interfaces.
Additional Details:
The PS21352-CG IPM provides a compact and efficient solution for a variety of motor control applications. It is designed to minimize external components, thus reducing the overall system cost and complexity. The integrated protection features ensure safe and reliable operation even under demanding conditions. The isolated package simplifies heatsinking and allows for flexible mounting options. The module's internal bootstrap diodes eliminate the need for external diodes, further reducing the bill of materials (BOM) cost and saving valuable board space.
Technical Specifications:
- Voltage Rating: 600V
- Current Rating: 10A
- Isolation Voltage: 2500Vrms
- Operating Temperature: -20°C to +125°C
- Package Type: DIP26