EN
  • EN
  • DE

PJ1117CW-5.0V

Part No PJ1117CW-5.0V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276662-PJ1117CW-5.0V
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-5.0V CAD Model

Description

The PJ1117CW-5.0V is a low dropout (LDO) linear regulator that provides a fixed 5.0V output. LDO regulators are essential for maintaining stable voltage levels in electronic circuits, particularly in situations where the input voltage fluctuates or the load current varies. This ensures the reliable operation of connected components and systems.

Applications:

  • Microcontroller Power: Providing a stable 5V supply for various microcontrollers and embedded systems.
  • Sensor Power: Regulating the voltage for sensors requiring a stable 5V source.
  • Post-Regulation: Used after switching regulators to reduce ripple and noise for sensitive analog circuits.
  • Battery-Powered Devices: Maintaining a consistent 5V output as the battery discharges.
  • Industrial Control Systems: Providing stable power to components in industrial automation equipment.

Features:

  • Fixed 5.0V Output: Delivers a precise and stable 5V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage for improved efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if overheating occurs, preventing damage.
  • High Accuracy: Maintains the output voltage within tight tolerances.

Benefits:

  • Stable Power Supply: Ensures consistent performance of connected components by providing a reliable 5V source.
  • Protection from Overload: Prevents damage from overcurrent and thermal overload conditions.
  • Efficient Operation: Low dropout voltage minimizes power loss and extends battery life in portable devices.
  • Compact Size: Typically available in small surface-mount packages such as SOT-223.
  • Easy to Integrate: Simple to use with minimal external components required for basic operation.

The PJ1117CW-5.0V commonly comes in a SOT-223 package. It is widely used due to its reliability and ease of use. The datasheet provides detailed specifications including the input voltage range, maximum output current, dropout voltage characteristics at various load currents, and thermal resistance. Proper thermal management, which may involve using a heatsink or ensuring sufficient PCB copper area for heat dissipation, is essential, especially when operating at high load currents. External capacitors are typically recommended at the input and output to improve stability and transient response, as detailed in the datasheet. When selecting these capacitors, follow the manufacturer's recommendations for optimal performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess