EN
  • EN
  • DE

PI16F627A-I/SO

Part No PI16F627A-I/SO
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 274209-PI16F627A-I/SO
Ultra Librarian 3D Model Ultra Librarian PI16F627A-I/SO CAD Model

Description

The PI16F627A-I/SO is a member of the PIC16F627A family of 8-bit microcontrollers from Microchip Technology. It utilizes a RISC architecture and is designed for embedded control applications requiring low power consumption and versatile peripheral integration.

Applications:

  • Remote controls
  • Appliance control
  • Security systems
  • Industrial control systems
  • Automotive applications

Features:

  • High-performance RISC CPU: Optimized for control applications.
  • Operating speed: DC - 20 MHz clock input, DC - 200 ns instruction cycle.
  • Interrupt capability: Supports multiple interrupt sources for real-time responsiveness.
  • Internal Oscillator: Provides a cost-effective and space-saving clock source.
  • 13 I/O pins with individual direction control: Offers flexibility in interfacing with external devices.
  • Timer0: 8-bit timer/counter with 8-bit prescaler.
  • Timer1: 16-bit timer/counter with prescaler, can be incremented during sleep via external crystal/clock.
  • Timer2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler.
  • Capture/Compare/PWM (CCP) module: Allows for precise timing control and PWM signal generation.
  • Serial communication: Integrated USART module for asynchronous communication.
  • Low-voltage In-Circuit Serial Programming (ICSP): Enables convenient programming and debugging.
  • Power-saving Sleep mode: Reduces power consumption in idle states.
  • Brown-out Reset (BOR): Protects against voltage drops.
  • Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation: Prevents the microcontroller from entering an infinite loop.

Benefits:

  • Low power consumption: Extends battery life in portable applications.
  • Versatile peripherals: Enables integration into a wide range of applications.
  • Easy to program: Simplifies development and reduces time-to-market.
  • Robust design: Ensures reliable operation in harsh environments.
  • Cost-effective: Offers a good balance of performance and price.

Technical Specifications:

The PI16F627A-I/SO operates within a wide voltage range (typically 2.0V to 5.5V). The I/SO suffix indicates the package type, which is a Small Outline Integrated Circuit (SOIC). The microcontroller features flash program memory, EEPROM data memory, and SRAM data memory. Detailed specifications can be found in the Microchip datasheet for the PIC16F627A family.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess