EN
  • EN
  • DE

PFD3014 NTD95N02

Part No PFD3014 NTD95N02
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 273442-PFD3014 NTD95N02
Ultra Librarian 3D Model Ultra Librarian PFD3014 NTD95N02 CAD Model

Description

The NTD95N02 is an N-channel power MOSFET. Given the additional identifier 'PFD3014', this likely indicates a specific configuration, application, or packaging associated with this MOSFET within a particular circuit or system. The NTD95N02 is manufactured by ON Semiconductor.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management: Integral in efficiently managing power distribution in various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of small DC motors.
  • Load Switching: Used to switch power to various loads in electronic systems.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying the driving circuitry.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, resulting in efficient power conversion.
  • Reduced Heat Generation: Low RDS(on) reduces heat, improving system reliability and thermal management.
  • Simplified Driving Circuitry: Logic-level gate drive simplifies the design and reduces the component count in the gate drive circuit.
  • Compact Design: The surface mount package allows for a compact and space-saving design.
  • Improved System Performance: Fast switching speed enables high-frequency operation, improving the overall performance of the system.

Additional Details:

The NTD95N02 typically has a voltage rating of 24V and a current rating of around 5A. It is commonly available in a DPAK or similar surface-mount package. The key parameters to consider when using this MOSFET include the gate threshold voltage (VGS(th)), on-resistance (RDS(on)), and gate charge (Qg). PFD3014 might refer to specific reel size, packaging or testing variant. It's crucial to consult the datasheet for the NTD95N02 to obtain the precise specifications and application guidelines. Due to the 'PFD3014' extension in the name, it may be part of a module or kit and as such there may be other components to consider.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess