Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267715-PAL20L8BCS
Ultra Librarian 3D Model Ultra Librarian PAL20L8BCS CAD Model

Description

The PAL20L8BCS is a Programmable Array Logic (PAL) device used in digital circuit design. The designation '20L8' indicates that the device has 20 input pins and 8 output pins. The 'B' signifies a specific speed grade, and 'CS' often indicates the package type and temperature range of the device.

Applications

  • Address decoding: Used to decode memory addresses in computer systems and embedded systems.
  • Peripheral control: Implementing control logic for interfacing with various peripheral devices.
  • State machine implementation: Designing sequential logic circuits for control and automation.
  • Data routing and multiplexing: Directing and selecting data signals within a system.
  • Custom logic functions: Implementing complex Boolean logic equations tailored to specific needs.

Features

  • Programmable AND array: Allows users to customize the logic functions by programming the AND array.
  • Fixed OR array: Combines the outputs of the AND gates to produce the final output signals.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic devices.
  • High-speed performance: Provides fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power dissipation in the overall circuit.
  • 20 Inputs and 8 Outputs: Offers a flexible configuration for diverse logic functions.

Benefits

  • Flexibility: Enables the implementation of custom logic tailored to the precise requirements of an application.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Improved performance: Offers enhanced speed compared to implementing the same logic with discrete components.
  • Simplified design: Streamlines the design process by providing a programmable solution for complex logic.
  • Cost-effective: Provides a cost-efficient solution for implementing custom logic circuits.

Additional Details

The PAL20L8BCS typically operates with a 5V power supply. The 'B' in the part number generally indicates a particular speed grade which impacts the device's propagation delay. The 'CS' package type describes the physical packaging and mounting of the device. These PAL devices are programmed using specialized PAL programmers, which allow engineers to configure the AND array to achieve the desired logic functionality. These devices often find applications in older computer hardware, industrial controllers, and telecommunications equipment.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 5NS 20PLCC
Need more? Email Us
ECAD model for ATF16V8C-5JX
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
ECAD model for TICPAL22V10Z-25CNT
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.2629
ECAD model for TIBPAL16R4-25CN
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
ECAD model for TIBPAL20L8-15CNT
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for ATF22V10C-10PI
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
ECAD model for ATF22V10C-10GM/883
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
ECAD model for TIBPAL20R6-15CNT
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $70.7017
ECAD model for PAL20R8BMJS/883B
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
ECAD model for TIBPAL16R4-25CFN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention