EN
  • EN
  • DE

PAL16L8ACN

Part No PAL16L8ACN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267658-PAL16L8ACN
Ultra Librarian 3D Model Ultra Librarian PAL16L8ACN CAD Model

Description

The PAL16L8ACN is a Programmable Array Logic (PAL) device from an unspecified manufacturer, designed to implement custom logic functions. This integrated circuit is a fundamental building block in various digital electronic systems. It allows designers to create specific logic circuits by programming the internal AND array, offering a versatile alternative to using numerous discrete logic gates.

Applications

  • Address Decoders: Used in memory systems to generate chip select signals for memory devices.
  • Peripheral Interface Controllers: Can be configured to manage the interface between a microcontroller and peripheral devices.
  • Timing and Control Circuits: Implements custom timing sequences and control logic for various electronic systems.
  • Data Routing and Multiplexing: Directs data flow based on specific control signals.
  • State Machine Logic: Designs and implements simple state machines for sequential control operations.

Features

  • Programmable AND Array: Provides the flexibility to implement custom logic functions by selectively programming the AND gates.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • Low-Power Consumption: Optimizes power usage, suitable for applications where power efficiency is crucial.
  • TTL Compatible: Integrates seamlessly with standard TTL logic circuits.
  • 8 Output Pins: Offers a sufficient number of output signals for various control and data processing tasks.
  • 10 Input Pins: Provides enough input flexibility for complex logic function implementation.
  • 24-Pin DIP Package: Industry-standard Dual In-line Package allows easy integration into existing circuits.

Benefits

  • Design Flexibility: The programmable nature enables easy modification and customization of logic functions.
  • Reduced Component Count: Replaces multiple discrete logic gates, leading to smaller and simpler circuit designs.
  • Simplified Design Process: Simplifies the design process compared to using individual logic gates.
  • Improved Reliability: Fewer components mean fewer potential points of failure, enhancing the overall system reliability.
  • Cost-Effective: Provides a cost-efficient solution for implementing complex logic functions compared to discrete logic.

Additional Details

The PAL16L8ACN is typically programmed using specialized PAL programming equipment. The programming process involves selectively blowing fuses within the AND array to define the desired logic relationships. Specific programming voltages and timing parameters are manufacturer-dependent. 'L' in the name represents active Low output. '16' indicates the number of input terms and '8' represents the number of outputs. This device offers a reliable solution to implement custom logic. The propagation delay typically ranges around 25ns.

You May Also Be Interested in

Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,408 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess