EN
  • EN
  • DE

PAL12H6CJ

Part No PAL12H6CJ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267640-PAL12H6CJ
Ultra Librarian 3D Model Ultra Librarian PAL12H6CJ CAD Model

Description

The PAL12H6CJ is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. These devices offer a flexible and efficient solution for a variety of digital circuit applications. The PAL12H6CJ allows designers to configure the logic connections to implement specific Boolean equations and logic functions.

Applications

  • Address decoding in memory systems.
  • State machine implementation.
  • Combinational logic functions.
  • Peripheral device controllers.
  • Data encryption and decryption.

Features

  • Programmable logic array: Allows for customization of logic functions.
  • 12 inputs and 6 outputs: Provides sufficient I/O for moderately complex logic circuits.
  • High-speed operation: Offers quick signal propagation for time-critical applications.
  • Low power consumption: Minimizes energy usage for battery-powered devices and energy-efficient systems.
  • TTL compatibility: Ensures seamless integration with standard TTL logic devices.
  • Security fuse: Prevents unauthorized reading or modification of the programmed logic.

Benefits

  • Design flexibility: Allows engineers to implement custom logic without requiring full custom ASIC design.
  • Reduced component count: Consolidates multiple discrete logic gates into a single IC.
  • Faster time-to-market: Simplifies the design and prototyping process.
  • Improved system reliability: Reduces the number of interconnections, enhancing system robustness.
  • Cost-effectiveness: Provides a cost-efficient solution for medium-complexity logic functions.

Additional Details

The PAL12H6CJ typically operates at 5V and is available in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) packages. It is programmed using a PAL programmer, which allows the user to define the specific logic connections based on the desired functionality. The programming process involves burning fuses within the device to establish the required logic paths. The PAL12H6CJ is a valuable tool for implementing custom logic functions in various digital systems.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess